EN
  • EN
  • DE

TLC7701IPWRG4

Part No TLC7701IPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Micropower Supply Voltage Supervisors | IC 1.1V SUPPLY MONITOR 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1ms Minimum
Voltage - Threshold 1.1V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TLC7701
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1269210-TLC7701IPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7701IPWRG4 CAD Model

Description

The TLC7701IPWRG4 is a high-performance, supply voltage supervisor designed by Texas Instruments, tailored for use in microprocessor and microcontroller-based systems. This device is essential for monitoring the supply voltage of digital systems, ensuring that the system operates reliably within its voltage specifications. It is particularly useful in applications where precise voltage control is critical, such as in portable electronics, automotive systems, and industrial equipment.

Key Features

  • Voltage Supervision: The TLC7701IPWRG4 provides a precise, programmable voltage threshold detector, which can be set by the user to monitor under-voltage conditions on the power supply line.
  • Reset Output: Upon detecting an out-of-tolerance condition, the device generates a reset signal, which can be used to reboot the microprocessor/microcontroller or other digital logic circuits, thus preventing system malfunction.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor consumes minimal power, making it ideal for battery-operated devices.
  • Programmable Delay: It includes an adjustable delay time for the reset signal, which can be tailored to the specific needs of the application, allowing for flexibility in system design.
  • Wide Operating Temperature Range: The TLC7701IPWRG4 operates reliably over a broad temperature range, making it suitable for use in harsh environments.

Product Specifications

Parameter Value Package/Case TSSOP-14 Operating Temperature -40°C to +85°C Supply Voltage - Min 1.1V Supply Voltage - Max 6.5V Reset Threshold Voltage Adjustable Reset Delay Time Programmable

With its robust design and comprehensive feature set, the TLC7701IPWRG4 from Texas Instruments is an excellent choice for any application requiring reliable voltage monitoring and reset functionality. Its versatility, combined with the quality assurance of Texas Instruments, makes it a valuable component for ensuring the stability and performance of your electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7284 $52.1976
33+ $3.0592 $100.9536
51+ $2.9636 $151.1436
70+ $2.8680 $200.7600
91+ $2.7724 $252.2884
121+ $2.4856 $300.7576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess