EN
  • EN
  • DE

TLC7705QPWRG4Q1

Part No TLC7705QPWRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 137189-TLC7705QPWRG4Q1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7705QPWRG4Q1 CAD Model

Description

Introducing the TLC7705QPWRG4Q1 from Texas Instruments

The TLC7705QPWRG4Q1 is a quintessential component for any design requiring a highly reliable supply voltage supervision. Manufactured by Texas Instruments, a leader in semiconductor solutions, this voltage supervisor integrated circuit (IC) is specifically designed to cater to the stringent requirements of automotive and industrial applications.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, making it versatile for various system voltages.
  • Reset Threshold Options: It offers multiple programmable reset threshold options to suit different system requirements, ensuring flexibility in design.
  • Low Power Consumption: The low power consumption of the TLC7705QPWRG4Q1 is ideal for power-sensitive applications, contributing to overall system efficiency.
  • Reset Time Delay: The built-in programmable time delay for the reset output allows designers to customize the reset de-assertion to match system needs.
  • Temperature Range: With an operational temperature range suitable for harsh environments, this device is reliable under extreme conditions.
  • Package: Available in a compact TSSOP (Thin Shrink Small Outline Package), the TLC7705QPWRG4Q1 is designed for space-constrained applications.

Applications

The TLC7705QPWRG4Q1 is specifically tailored for automotive applications that require a high degree of reliability and performance. It is also an excellent choice for industrial systems where precision and robustness are paramount. Its ability to monitor supply voltages and provide a reset signal to microcontrollers or other digital systems makes it a crucial component in ensuring system stability and functionality.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TLC7705QPWRG4Q1 is no exception. It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, ensuring its reliability and longevity in critical systems.

Whether you are designing an automotive control unit, a safety-critical industrial system, or any other application that demands a robust voltage supervisor, the TLC7705QPWRG4Q1 is an exemplary choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess