EN
  • EN
  • DE

TLE2062AMDR

Part No TLE2062AMDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Excalibur
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 3.4 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 4pA
Voltage - Input Offset 800μV
Operating Supply Current 625μA
Output Current per Channel 80mA
Dual Supply Voltage (±) 7 V ~ 36 V, ±3.5 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 1269302-TLE2062AMDR
Manufacturer Homepage www.ti.com
Family Name TLE2062A
Introduction Date October 21, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2062AMDR CAD Model

Description

The TLE2062AMDR is a high-quality operational amplifier (op-amp) offered by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of the TLE206x series, which is renowned for its low-power consumption and high performance. The TLE2062AMDR is a dual operational amplifier, meaning it contains two independent op-amps in a single package, providing versatility and space-saving benefits for a variety of electronic applications.

Key Features

  • Low Power Consumption: The TLE2062AMDR is designed for efficient operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Output Drive Capability: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, making it ideal for a range of industrial and consumer products.
  • Wide Supply Range: This device operates over a broad supply voltage range, accommodating various power requirements and ensuring compatibility with both single-supply and dual-supply operations.
  • Stable Performance: The TLE2062AMDR offers excellent stability while driving capacitive loads, providing reliable operation under diverse conditions.
  • Low Noise: With its low-noise characteristics, the op-amp is suitable for audio applications and other sensitive electronic circuits where signal integrity is crucial.

Applications

The versatility of the TLE2062AMDR makes it well-suited for a wide range of applications, including:

  • Active filters
  • Signal conditioning
  • Audio electronics
  • Data acquisition systems
  • Power supplies
  • Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLE2062AMDR is built to meet rigorous standards, ensuring reliable performance and durability in a multitude of operating conditions. With Texas Instruments' reputation for excellence, customers can trust the TLE2062AMDR for their critical electronic designs.

In summary, the TLE2062AMDR from Texas Instruments stands out as a reliable and efficient dual operational amplifier, suitable for a variety of applications that require low power consumption, high output drive, and stable, low-noise performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess