Product Overview: Texas Instruments TLE2064CDR
The Texas Instruments TLE2064CDR is a high-performance, quad operational amplifier designed to meet a wide range of applications. This op-amp is part of the Excalibur low-power, high-speed family, which is known for its robust performance in a variety of conditions. The TLE2064CDR is particularly suited for applications requiring a combination of high-speed operation, low power consumption, and precise voltage control.
Key Features
- Low Power Consumption: The TLE2064CDR is designed for efficiency, with a typical low supply current that makes it ideal for battery-powered and portable devices.
- Wide Supply Range: It operates over a broad supply voltage range, accommodating single or dual supplies, which adds to its versatility in different circuit configurations.
- High Input Impedance: With a high input impedance, the op-amp minimizes loading on the input signal source, preserving signal integrity.
- Output Short-Circuit Protection: The device includes built-in short-circuit protection, enhancing its durability and reliability in adverse conditions.
- Low Input Bias Current: This feature is particularly important for high-impedance sensor applications, ensuring accurate signal amplification.
- Low Offset Voltage: The TLE2064CDR maintains a low input offset voltage, which is critical for precision amplification tasks.
Applications
The versatility of the TLE2064CDR makes it suitable for a broad range of applications. It is commonly used in:
- Active filters
- Data acquisition systems
- Audio processing
- Signal conditioning
- Power supply control
- Medical instrumentation
Package and Quality Assurance
The TLE2064CDR is available in a 14-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide temperature range. Texas Instruments is committed to high standards of quality and reliability, and the TLE2064CDR is no exception, undergoing rigorous testing to ensure it meets the industry standards.
With its combination of features, the TLE2064CDR from Texas Instruments is an excellent choice for designers seeking a reliable, high-quality operational amplifier for their next project.