EN
  • EN
  • DE

TLE2072AQDRG4Q1

Part No TLE2072AQDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description TLE2072A-Q1 - AUTOMOTIVE EXCALIB  /  J-FET Amplifier 2 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, Excalibur™
Package Bulk
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 45V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 700 µV
Current - Supply 3.1mA (x2 Channels)
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Other Names 2156-TLE2072AQDRG4Q1-296
Standard Package 1
Win Source Part Number 1231441-TLE2072AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLE2072AQDRG4Q1 CAD Model

Description

Introducing the TLE2072AQDRG4Q1 from Texas Instruments

The TLE2072AQDRG4Q1 is a high-performance, dual operational amplifier (op-amp) designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This precision op-amp is part of Texas Instruments' TLE series, known for its robust design and reliable performance under challenging conditions.

Featuring a JFET-input stage, the TLE2072AQDRG4Q1 ensures low input bias and offset currents, making it an excellent choice for applications requiring high input impedance and low noise. The device operates over a wide supply range of ±5 V to ±15 V, providing design flexibility for various voltage requirements. This wide supply range, combined with a bandwidth of 10 MHz and a slew rate of 16 V/μs, allows the op-amp to handle a broad spectrum of signals with high fidelity.

One of the standout features of this op-amp is its ability to operate at extended temperatures, ranging from -40°C to 125°C, which is crucial for automotive and industrial environments where temperature extremes are common. Additionally, the TLE2072AQDRG4Q1 boasts excellent phase margin and stability while driving capacitive loads, making it a reliable choice for feedback control systems.

The device comes in a 8-SOIC (0.154", 3.90mm Width) package, ensuring a compact footprint for space-constrained applications. Its surface-mount design is suitable for automated assembly processes, and the device is qualified for automotive applications, complying with the AEC-Q100 standards for reliability and performance.

With its combination of high precision, wide bandwidth, and robustness, the TLE2072AQDRG4Q1 is ideal for a variety of applications, including sensor amplification, active filters, and audio processing. Whether it's for automotive electronics, industrial control systems, or sophisticated audio equipment, this op-amp from Texas Instruments is engineered to deliver optimal performance and reliability.

In summary, the TLE2072AQDRG4Q1 is a testament to Texas Instruments' commitment to quality and innovation, offering designers a versatile and durable component for their high-performance circuit designs.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8903 $56.7090
65+ $1.5510 $100.8150
100+ $1.5026 $150.2600
140+ $1.4541 $203.5740
180+ $1.4056 $253.0080
240+ $1.2602 $302.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess