EN
  • EN
  • DE

TLE2144AMFKB

Part No TLE2144AMFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH SPEED HIGH DRIVE PRECISION / General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 20-LCCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Excalibur™
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Push-Pull, Rail-to-Rail
Slew Rate 45V/µs
Gain Bandwidth Product 5.9 MHz
Current - Input Bias 700 nA
Voltage - Input Offset 500 µV
Current - Supply 13.8mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1 pcs
Win Source Part Number 1383614-TLE2144AMFKB
Ultra Librarian 3D Model Ultra Librarian TLE2144AMFKB CAD Model

Description

The TLE2144AMFKB is a high-performance, precision operational amplifier from Texas Instruments, designed to offer a perfect balance between speed and accuracy for a wide range of applications. This device is part of the Excalibur low-noise operational amplifier series and is characterized by its low-voltage noise, high-input impedance, and low-power consumption.

Key Features

  • High Precision: The TLE2144AMFKB boasts a high level of precision, which makes it suitable for applications that require accurate signal conditioning, such as medical instrumentation, test equipment, and precision sensors.
  • Low Noise: With its low noise performance, this operational amplifier ensures a clean signal amplification, minimizing the distortion and interference that can affect the quality of the output signal.
  • Wide Bandwidth: The device offers a wide bandwidth, providing fast response times and making it ideal for high-speed signal processing applications.
  • High Output Drive Capability: It can drive high levels of current, making it capable of handling heavy loads without compromising performance.
  • Single or Split Supply Operation: The TLE2144AMFKB can operate on a single supply or split supplies, offering flexibility in different circuit configurations and making it easier to integrate into a variety of systems.

Applications

The versatile nature of the TLE2144AMFKB allows it to be used in a multitude of applications, including:

  • Professional audio equipment
  • Analog and digital signal processing
  • Active filters and data acquisition systems
  • Industrial process controls
  • Precision instrumentation

Package and Quality

The TLE2144AMFKB is available in a robust package that ensures reliable performance even under harsh conditions. Texas Instruments' commitment to quality means that each device is rigorously tested and certified to meet the highest standards of reliability and performance.

For detailed specifications, application notes, and support resources, visit the official Texas Instruments website to ensure you have the most accurate and up-to-date information regarding the TLE2144AMFKB precision operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess