EN
  • EN
  • DE

TLIN1029ADRQ1

Part No TLIN1029ADRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTERFACE / 1/1 Transceiver Half LIN 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50 mV
Data Rate 100kbps
Voltage - Supply 4V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353293-TLIN1029ADRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN1029ADRQ1 CAD Model

Description

Product Overview: TLIN1029ADRQ1 - Texas Instruments

The TLIN1029ADRQ1 is a robust, automotive-grade, single-channel Local Interconnect Network (LIN) transceiver designed by Texas Instruments to provide a reliable interface between a microcontroller and a LIN bus. This transceiver is compliant with the LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602 standards, as well as the ISO 17987-4:2016 standard, ensuring wide compatibility with LIN systems used in automotive and industrial applications.

Featuring a wide operating voltage range from 5.5V to 27V, the TLIN1029ADRQ1 is capable of withstanding transient conditions, making it suitable for the harsh electrical environments found in vehicles. The device also includes an integrated voltage regulator, which can supply either 3.3V or 5V to external components, such as sensors or a microcontroller, reducing system complexity and the need for additional components.

The TLIN1029ADRQ1 offers excellent electromagnetic compatibility (EMC) performance with high immunity to electromagnetic interference (EMI) and low emission levels, which is critical for automotive applications where reliable communication is paramount. Its robust design also includes protection features such as thermal shutdown, short-circuit protection, and reverse battery protection, which safeguard the transceiver and connected components from various electrical faults.

Designed for ease of use, the TLIN1029ADRQ1 supports a fast communication speed up to 20 kbps and offers a sleep mode with a very low current consumption, which helps reduce the power consumption of battery-operated systems. The wake-up feature can be triggered through the LIN bus or an external wake-up signal, providing flexibility in system design.

Packaged in an 8-pin SOIC (D) package, the TLIN1029ADRQ1 is optimized for space-constrained applications. Its small footprint and operational reliability make it an excellent choice for automotive networks such as mirror control, seat positioning, sensor interfacing, and other in-vehicle networks that require a single-wire, bidirectional communication bus.

Overall, the TLIN1029ADRQ1 from Texas Instruments is a high-quality, feature-rich LIN transceiver that offers a reliable solution for designers looking to implement LIN communication in automotive or industrial environments.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8938 $53.6280
140+ $0.7334 $102.6760
215+ $0.7105 $152.7575
295+ $0.6876 $202.8420
380+ $0.6647 $252.5860
505+ $0.5959 $300.9295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess