EN
  • EN
  • DE

TLK110PT

Part No TLK110PT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full MII, RMII 48-LQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name TLK110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30163, 296-30163-2, 296-30163-2-ND, -296-30163-ND, -296-30163
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845234-TLK110PT
Ultra Librarian 3D Model Ultra Librarian TLK110PT CAD Model

Description

Introducing the TLK110PT Ethernet PHY Transceiver from Texas Instruments

The TLK110PT is a highly efficient, single-port Ethernet physical layer transceiver designed by the renowned semiconductor company, Texas Instruments (TI). This advanced component is specifically engineered for transmitting and receiving data over standard twisted-pair cables, making it an ideal solution for industrial, automotive, and general networking applications that require robust and reliable data communication capabilities.

Key Features

  • Energy Efficient: The TLK110PT comes with energy-saving features such as Energy Efficient Ethernet (EEE), which complies with the IEEE 802.3az standard. This technology enables the transceiver to reduce power consumption during periods of low data activity, significantly cutting down on energy costs and contributing to a greener environment.
  • High Performance: With support for 10BASE-Te and 100BASE-TX Ethernet protocols, the TLK110PT ensures fast and stable connectivity for critical applications. Its high-speed data transfer capabilities are coupled with a robust signal integrity, which is crucial for maintaining performance over longer cable runs.
  • Flexible Interface Options: The device features a Media Independent Interface (MII) and a Reduced Media Independent Interface (RMII) for seamless integration with a wide range of microcontrollers and processors, providing designers with the flexibility to choose the optimal interface for their system architecture.
  • Auto-MDI/MDIX: Cross-over cable detection is automated through the Auto-MDI/MDIX capability, simplifying network setup by allowing the use of straight-through or cross-over cables interchangeably without the need for manual switching.

Applications

The TLK110PT's robust design and versatile feature set make it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Automotive diagnostics and infotainment systems
  • Embedded computing platforms
  • Networked consumer electronics
  • Building management and security systems

With its commitment to quality and performance, the TLK110PT Ethernet PHY Transceiver from Texas Instruments stands out as a top choice for developers seeking a reliable networking solution that can withstand the rigors of demanding environments. Its integration into your design ensures a seamless and energy-efficient network connection, fostering innovation and connectivity in a wide array of electronic systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8482 $59.2410
11+ $9.7216 $106.9376
16+ $9.4178 $150.6848
22+ $9.1140 $200.5080
29+ $8.8102 $255.4958
38+ $7.8988 $300.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess