EN
  • EN
  • DE

TLK2218GPV

Part No TLK2218GPV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHRNET TXRX 8PORT GIG 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 8/8
Duplex Full
Supply Voltage - Operating 1.8V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 289-BGA (19x19)
Win Source Part Number 213013-TLK2218GPV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2218GPV CAD Model

Description

Introducing the TLK2218GPV: High-Speed Signal Conditioning Device

The TLK2218GPV is a cutting-edge signal conditioning device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to tackle the challenges of high-speed data transmission, ensuring signal integrity across various communication protocols. The TLK2218GPV is an ideal solution for applications that demand robust performance and reliability in data-intensive environments.

Key Features and Benefits

  • High-Speed Performance: The TLK2218GPV is capable of operating at impressive data rates, making it suitable for high-speed interfaces and demanding applications.
  • Signal Conditioning: It offers advanced signal conditioning features, including programmable equalization and de-emphasis, which help to extend the reach of high-speed signals over printed circuit boards and cables.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLK2218GPV consumes minimal power, reducing the thermal footprint and enabling greener solutions.
  • Versatility: The device supports a multitude of high-speed communication standards, providing flexibility and compatibility with a wide range of system designs.
  • Robust Error Handling: With built-in error detection and correction mechanisms, the TLK2218GPV enhances data integrity and system reliability.

Applications

The TLK2218GPV is well-suited for a variety of applications, including but not limited to:

  • Data center infrastructure
  • High-performance computing
  • Telecommunications equipment
  • Networking switches and routers
  • Storage systems

Technical Specifications

At the core of the TLK2218GPV's technical prowess are specifications that meet the demands of modern high-speed data transmission:

  • Support for multiple high-speed data rates
  • Programmable equalization and output swing
  • Low-jitter serial data paths
  • Hot-plug protection
  • Industrial temperature range support

The TLK2218GPV from Texas Instruments represents a sophisticated solution for systems that require high-speed data handling with uncompromised signal integrity. Its advanced features and robust design make it a key component for any application where performance and reliability are paramount.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess