EN
  • EN
  • DE

TLK2701IRCP

Part No TLK2701IRCP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRNSCVR 1.6-2.7GBPS 64HVQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol Gigabit Ethernet
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-HVQFP
Win Source Part Number 055030-TLK2701IRCP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Communications & Networking, Wireless, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TLK2701IRCP CAD Model

Description

Overview of TLK2701IRCP from Texas Instruments

The TLK2701IRCP is a high-speed, single-channel transceiver from Texas Instruments, designed for the robust transmission and reception of data at rates up to 2.5 Gbps. This versatile transceiver is part of the TLK2701 product family and is an ideal solution for high-speed data communication in a variety of applications, including telecommunications, networking, and industrial systems.

Key Features

  • High-Speed Performance: The TLK2701IRCP supports data rates ranging from 270 Mbps to 2.5 Gbps, making it suitable for a wide array of high-speed communication protocols and applications.
  • Signal Integrity: With its integrated clock data recovery (CDR) circuit, the TLK2701IRCP ensures reliable data transmission by reducing jitter and maintaining signal integrity over long cable lengths or through challenging transmission mediums.
  • Flexibility: The device supports various signaling standards, including Gigabit Ethernet, Fibre Channel, and InfiniBand, providing designers with the flexibility to use it across different platforms and standards.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK2701IRCP offers a low-power solution that helps reduce overall system power requirements and heat dissipation.
  • Hot-Plug Capability: The transceiver is equipped with hot-plug protection, which allows modules to be inserted or removed from a live backplane without causing damage or data disruption.

Applications

The TLK2701IRCP is suitable for a wide range of high-speed data transmission applications. Its robust design and high throughput capabilities make it an excellent choice for:

  • Data center and enterprise networking equipment
  • Telecommunications infrastructure
  • High-speed backplanes and point-to-point data links
  • Storage area networks (SAN) and network-attached storage (NAS)
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLK2701IRCP is no exception. Manufactured using advanced semiconductor processes, this transceiver is designed to meet the stringent requirements of high-speed communication applications. With its robust feature set and TI's reputation for quality, the TLK2701IRCP is a reliable choice for system designers looking to enhance their data communication capabilities.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.8750 $56.8750
3+ $46.6666 $139.9998
4+ $45.2083 $180.8332
5+ $43.7500 $218.7500
6+ $42.2916 $253.7496
8+ $37.9166 $303.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess