The TLS1015DGG is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is part of TI's extensive portfolio of power management devices, tailored to meet the needs of modern electronic systems.
Key Features
- High Efficiency: The TLS1015DGG is engineered to provide efficient power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
- Robust Output: It delivers a stable and reliable output, ensuring consistent performance across a variety of applications and conditions.
- Advanced Protection: The device includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.
- Compact Design: With its small form factor, the TLS1015DGG is ideal for space-constrained applications, allowing designers to optimize their system layout.
Applications
The versatile nature of the TLS1015DGG makes it suitable for a wide range of applications, including:
- Consumer Electronics
- Automotive Systems
- Industrial Equipment
- Telecommunications Infrastructure
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
Specified Range (e.g., 4.5V to 28V) |
| Output Voltage |
Adjustable or Fixed (e.g., 3.3V) |
| Output Current |
Maximum Current (e.g., 2A) |
| Operating Temperature |
Specified Range (e.g., -40°C to 85°C) |
| Package Type |
DGG (e.g., TSSOP-14) |
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The TLS1015DGG is rigorously tested to meet stringent industry standards, ensuring reliability and performance for critical applications.