The Texas Instruments TLS2257BGQMR is a high-performance, mixed-signal data converter that is designed to meet the rigorous demands of industrial, automotive, and communication applications. This precision analog-to-digital converter (ADC) features a 16-bit resolution with a sample rate that ensures accurate and reliable data conversion for critical applications.
Key Features:
- High Resolution: The 16-bit resolution provides precise data conversion, capturing the finest details in analog signals.
- Sample Rate: With a robust sample rate, the TLS2257BGQMR can handle high-speed signals, making it suitable for a wide range of applications.
- Interface: The device includes a user-friendly digital interface, which simplifies system integration and data retrieval.
- Power Efficiency: Designed for low-power consumption, it is an ideal choice for portable and battery-powered devices.
- Reliability: Built to Texas Instruments' high-quality standards, this data converter is reliable for long-term deployment in various environments.
- Package: The TLS2257BGQMR comes in a compact, surface-mount package, which is suitable for space-constrained applications.
Applications:
The versatility of the TLS2257BGQMR makes it an excellent choice for a range of applications, including:
- Industrial control systems
- Automotive sensor interfaces
- Medical equipment
- Communication systems
- Data acquisition systems
Technical Specifications:
| Parameter |
Value |
| Resolution |
16-Bit |
| Sample Rate |
Variable |
| Interface Type |
Digital |
| Power Supply Voltage |
Specified by Manufacturer |
| Operating Temperature |
Specified by Manufacturer |
| Package / Case |
Surface-Mount |
Overall, the Texas Instruments TLS2257BGQMR is a robust and reliable data converter that offers precision and efficiency for sophisticated electronic systems. Its combination of high resolution, fast sample rate, and low power consumption makes it an outstanding choice for designers looking to enhance their product performance.