EN
  • EN
  • DE

TLS24A506DBTR

Part No TLS24A506DBTR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370924-TLS24A506DBTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLS24A506DBTR CAD Model

Description

The Texas Instruments TLS24A506DBTR is a state-of-the-art power distribution switch designed for applications requiring a compact, efficient, and reliable solution for power management. This device is part of the TI power distribution switch family and is particularly suited for USB and other hot-swap applications.

Key Features

  • Integrated N-Channel MOSFET: The TLS24A506DBTR features a built-in N-channel MOSFET that can handle continuous current up to 6A, making it ideal for high current applications.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 2.7V to 5.5V, accommodating various system power rails and battery-powered applications.
  • Fast Short-Circuit Response: With a fast short-circuit response time, the TLS24A506DBTR quickly protects the system against overcurrent conditions, enhancing system reliability.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility in different application requirements.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that prevents damage from overheating by turning off the switch when the junction temperature exceeds the thermal shutdown threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing unintended operation during low voltage conditions.

Applications

  • USB hubs, peripherals, and chargers
  • Hot-swap power supplies
  • Battery-powered equipment
  • Point-of-sale terminals
  • Portable consumer electronics

The TLS24A506DBTR comes in a compact, surface-mount 8-pin DSBGA package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features make it an excellent choice for designers looking to enhance the safety and efficiency of their power distribution systems.

With the Texas Instruments TLS24A506DBTR, you get a reliable and versatile power distribution switch that simplifies design and enhances system protection. Whether you are developing a USB device, a portable gadget, or any other application requiring efficient power management, this TI product offers a blend of performance and protection that is hard to beat.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess