EN
  • EN
  • DE

TLS2502ADCARG4

Part No TLS2502ADCARG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370930-TLS2502ADCARG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLS2502ADCARG4 CAD Model

Description

The TLS2502ADCARG4 is a state-of-the-art, high-performance dual-channel 24-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is particularly suitable for applications that demand high accuracy and low noise, such as medical instrumentation, industrial process control, and high-end audio systems.

Key Features

  • Resolution: The device boasts a 24-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a flexible sampling rate, the TLS2502ADCARG4 can adapt to a variety of data acquisition needs.
  • Channel Count: It features two independent ADC channels, allowing simultaneous acquisition of multiple signals.
  • Interface: The product comes with a serial interface, enabling easy integration with microcontrollers and digital signal processors.
  • Low Power Consumption: Designed for efficiency, the TLS2502ADCARG4 operates with low power consumption, making it ideal for battery-powered devices.
  • High Precision: Texas Instruments has engineered this ADC for high precision, ensuring accurate readings and reliable performance.

Applications

The versatility of the TLS2502ADCARG4 makes it an excellent choice for a wide range of applications. Its precision and performance make it particularly well-suited for:

  • Medical instrumentation, such as ECG and EEG monitors
  • Industrial control systems, including PLCs and temperature controllers
  • High-fidelity audio equipment, like digital audio converters and mixing consoles
  • Scientific measurement equipment, where accurate data acquisition is crucial

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TLS2502ADCARG4 is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments. With Texas Instruments' reputation for excellence, you can trust the TLS2502ADCARG4 for your precision data conversion needs.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3648 $51.0720
335+ $0.2994 $100.2990
520+ $0.2900 $150.8000
715+ $0.2807 $200.7005
925+ $0.2713 $250.9525
1,235+ $0.2432 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess