EN
  • EN
  • DE

TLS2502EDCARG4

Part No TLS2502EDCARG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370932-TLS2502EDCARG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLS2502EDCARG4 CAD Model

Description

Introducing the TLS2502EDCARG4 from Texas Instruments

Experience unparalleled performance with the TLS2502EDCARG4, a high-precision, dual-channel, 24-bit analog-to-digital converter (ADC) designed by the renowned Texas Instruments. This advanced ADC is part of the TLS250x series, which is known for its exceptional accuracy and data acquisition capabilities, making it an ideal component for a wide range of applications, including medical instrumentation, industrial process control, and precision measurement systems.

Key Features and Benefits

  • High Resolution: With a 24-bit resolution, the TLS2502EDCARG4 provides high-precision measurements, ensuring that even the smallest signal variations are captured accurately.
  • Dual-Channel Operation: This device supports two independent ADC channels, allowing simultaneous sampling and processing of two different analog inputs, which enhances the efficiency and flexibility of the system design.
  • Programmable Data Rates: Users can select from a range of data rates to optimize the balance between speed and resolution, depending on the specific requirements of their application.
  • Low Power Consumption: Designed with power efficiency in mind, the TLS2502EDCARG4 operates with a low current draw, making it suitable for battery-powered and portable devices.
  • Integrated Features: The device includes a programmable gain amplifier (PGA), a voltage reference, and an oscillator, which reduce the need for external components and simplify the overall design.
  • Interface Compatibility: It features a simple serial interface that is compatible with several microcontrollers and digital signal processors, ensuring easy integration into existing systems.
  • Robust Packaging: The TLS2502EDCARG4 comes in a VQFN-64 package, which is compact and offers excellent thermal performance, making it suitable for space-constrained applications.

Applications

The versatility of the TLS2502EDCARG4 allows it to be used in a multitude of applications where precision data conversion is crucial. It is particularly well-suited for:

  • Medical devices such as ECG and EEG monitors
  • Industrial control systems including temperature and pressure monitoring
  • Scientific instrumentation requiring accurate data logging
  • Seismology equipment for earthquake detection and analysis

With the TLS2502EDCARG4, Texas Instruments continues to uphold its reputation for delivering superior quality and performance in the field of analog and mixed-signal processing. Whether you're developing cutting-edge medical technology or enhancing industrial automation, this ADC is engineered to provide reliable and precise measurements that are essential for your sophisticated electronics.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess