The NXP PCK2509SA is a high-performance clock buffer designed to meet the stringent requirements of today's sophisticated electronic systems. This advanced clock distribution chip is an integral component for system designers who seek to enhance the performance and reliability of their applications in various sectors including computing, networking, and telecommunications.
Key Features
- Low Skew: The PCK2509SA boasts extremely low skew outputs, which ensures that clock signals are distributed with minimal timing discrepancies. This is critical for maintaining system synchronization and performance.
- Multiple Outputs: With a generous number of outputs, this clock buffer can drive multiple components simultaneously, making it an efficient solution for complex systems that require a unified clocking signal.
- High Frequency: It supports a wide range of operating frequencies, allowing for versatile use in systems that operate at various speeds.
- Jitter Management: The PCK2509SA has excellent jitter characteristics, which minimizes the phase noise and helps in maintaining signal integrity across the system.
- Compatibility: Designed to be compatible with a variety of signal types, the PCK2509SA can interface with different logic levels, thus providing a flexible solution for mixed-signal environments.
Applications
The PCK2509SA is ideal for deployment in a range of applications that require reliable and precise clock distribution. Its applications span across:
- High-performance computing platforms
- Networking equipment such as routers and switches
- Telecommunications infrastructure
- Data centers and server farms
- Industrial control systems
Technical Specifications
Some of the key technical specifications of the PCK2509SA include:
- Supply Voltage: 3.3V ±0.3V
- Operating Temperature Range: -40°C to +85°C
- Package: Standard packaging options available
With its robust feature set and flexible application range, the NXP PCK2509SA clock buffer is an essential component for ensuring the reliable operation of high-speed digital systems. Its precision and performance make it a go-to choice for engineers and system designers seeking to optimize their clock distribution networks.