EN
  • EN
  • DE

TLV0832CD

Part No TLV0832CD
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8BIT 44.7 KSPS ADC S/O 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 44.7k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 141378-TLV0832CD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV0832CD CAD Model

Description

The TLV0832CD from Texas Instruments is a highly integrated 8-bit analog-to-digital converter (ADC) that offers excellent performance and ease of use. This device is designed for a wide array of applications ranging from industrial and automotive to consumer electronics where efficient digital representation of analog signals is required.

With its dual-channel design, the TLV0832CD allows for simultaneous measurement of two separate input signals, thereby enhancing the efficiency of the system it is incorporated into. The converter operates on a single power supply ranging from 2.7V to 5.5V, making it versatile for various power environments and especially suitable for battery-operated systems.

Key Features:

  • Resolution: 8-bit parallel ADC, providing a good balance between resolution and speed for many applications.
  • Channels: Two analog input channels with a sample and hold function, facilitating accurate measurements.
  • Conversion Time: Fast conversion rate, with a typical conversion time of just 32 microseconds.
  • Supply Voltage: Wide operating supply voltage range from 2.7V to 5.5V, compatible with both 3.3V and 5V systems.
  • Low Power Consumption: Designed for low power operation, which is critical for portable and battery-powered applications.
  • Interface: Easy interface to all microprocessors, ensuring seamless integration with a variety of host devices.
  • Package: Available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

The TLV0832CD also features an auto-power-down function that reduces power consumption significantly by automatically powering down the chip after a conversion is complete. This feature is particularly useful in extending battery life in portable devices.

Overall, the TLV0832CD is a reliable and cost-effective solution for designers looking to integrate an ADC with moderate resolution, low power consumption, and ease of use. Its robust design and Texas Instruments' commitment to quality make it a smart choice for a wide range of data acquisition tasks.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8443 $53.8202
32+ $3.1543 $100.9376
50+ $3.0558 $152.7900
68+ $2.9572 $201.0896
88+ $2.8586 $251.5568
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess