EN
  • EN
  • DE

TLV0838CN

Part No TLV0838CN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8BIT 37.9 KSPS ADC S/O 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 37.9k
Number of Inputs 4, 7, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 055046-TLV0838CN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV0838CN CAD Model

Description

The TLV0838CN from Texas Instruments is a versatile 8-bit analog-to-digital converter (ADC) with multiple channel inputs. This integrated circuit is designed to offer high-performance data conversion in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Resolution: 8-Bit ADC offering precise digital representation of analog signals.
  • Channels: Comes with 8 input channels, providing flexibility for multiplexed data acquisition systems.
  • Sampling Rate: Features a high-speed sampling rate that ensures timely data conversion for real-time applications.
  • Interface: Simple digital interface compatible with most microcontrollers and digital systems.
  • Power Consumption: Designed for low power operation, it is ideal for battery-powered devices.
  • Voltage Range: Operates on a single 5V power supply, accommodating a wide range of applications.
  • Package: Available in a standard DIP (Dual In-line Package), making it easy to integrate into various circuit designs.

Applications

The TLV0838CN is suitable for a multitude of applications due to its robust feature set. It can be used in:

  • Data acquisition systems
  • Process control
  • Battery-operated equipment
  • Portable instrumentation
  • Motor control
  • Robotics

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The TLV0838CN is no exception, built to meet high industry standards. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration of TLV0838CN into your projects seamless and efficient.

Whether you are designing a sophisticated industrial system or a simple consumer gadget, the TLV0838CN offers the performance and versatility needed to meet your data conversion requirements.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess