EN
  • EN
  • DE
  • IT

TLV1117-18IKCS

Part No TLV1117-18IKCS
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269903-TLV1117-18IKCS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TLV1117-18IKCS CAD Model

Description

Overview of TLV1117-18IKCS

The TLV1117-18IKCS is a highly reliable, low-dropout voltage regulator from Texas Instruments, designed to provide a fixed output voltage of 1.8V with a maximum current output of 800mA. This product is part of the TLV1117 series, which is well-known for its versatility and performance in a wide range of applications requiring voltage regulation.

Key Features

  • Low Dropout Voltage: The TLV1117-18IKCS boasts a low dropout voltage, making it an excellent choice for applications where the supply voltage is very close to the output voltage, ensuring efficient operation even under low input-to-output differential conditions.
  • Output Current: It is capable of delivering up to 800mA of continuous output current, which is suitable for a variety of electronic devices and circuits.
  • Fixed Output: The regulator provides a stable 1.8V output, which is critical for many digital and analog circuits that require a precise voltage for optimal performance.
  • Thermal Protection: The device includes built-in thermal protection that helps to prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the application it is used in.
  • Overcurrent Protection: Additionally, the TLV1117-18IKCS features overcurrent protection which safeguards the device and the downstream components from excessive current conditions.

Applications

The TLV1117-18IKCS is suitable for a diverse range of products, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Embedded Systems
  • Power Supplies

Package and Quality

The TLV1117-18IKCS is offered in a TO-252 (DPAK) package, which is designed for surface mount technology (SMT) and is known for its compact footprint and excellent power dissipation characteristics. The product adheres to Texas Instruments' high standards for quality and reliability, ensuring that it meets the rigorous demands of industrial and commercial applications.

Overall, the TLV1117-18IKCS from Texas Instruments is a robust and efficient solution for stable voltage regulation, providing the performance and reliability required for modern electronic devices.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess