EN
  • EN
  • DE

TLV1117-33IDCYR

Part No TLV1117-33IDCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 15mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 032855-TLV1117-33IDCYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management
Family Name TLV1117
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China, Hong Kong
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV1117-33IDCYR CAD Model

Description

Product Overview: TLV1117-33IDCYR by Texas Instruments

The TLV1117-33IDCYR is a linear voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's TLV1117 series, known for providing stable and reliable voltage regulation in a variety of electronic applications. The TLV1117-33IDCYR is particularly designed to deliver a fixed output voltage of 3.3V, which is a common requirement in digital systems.

Key Features

  • Output Voltage: The TLV1117-33IDCYR provides a fixed output voltage of 3.3V, which is essential for powering 3.3V logic devices and microcontrollers.
  • Current Capacity: This regulator can deliver up to 800mA of output current, making it suitable for a range of moderate power applications.
  • Dropout Voltage: With a low dropout voltage, this device ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss.
  • Thermal Protection: The IC includes built-in thermal shutdown protection that helps prevent damage from overheating, enhancing the reliability of the device.
  • Short-Circuit Protection: The TLV1117-33IDCYR is equipped with short-circuit protection, safeguarding the regulator and the downstream components in the event of a fault.
  • Package Type: It is available in an SOT-223 package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of board space.

Applications

The TLV1117-33IDCYR is versatile and can be used in various applications that require a stable 3.3V power supply. It is ideal for:

  • Consumer electronics such as set-top boxes and gaming consoles
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Peripheral power supplies for computers

Quality and Reliability

As with all Texas Instruments products, the TLV1117-33IDCYR is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of the modern electronic industry, ensuring performance and durability in both commercial and industrial applications.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments official product page for the TLV1117-33IDCYR.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3401 $51.0150
360+ $0.2791 $100.4760
555+ $0.2704 $150.0720
765+ $0.2617 $200.2005
990+ $0.2529 $250.3710
1,325+ $0.2268 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess