EN
  • EN
  • DE

TLV1117-50CDCYG3

Part No TLV1117-50CDCYG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1108989-TLV1117-50CDCYG3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Medical, Logistics, Power Management
Ultra Librarian 3D Model Ultra Librarian TLV1117-50CDCYG3 CAD Model

Description

Overview of TLV1117-50CDCYG3

The TLV1117-50CDCYG3 is a reliable and efficient low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This component is specifically engineered to provide a fixed output voltage of 5V, making it an ideal choice for a wide range of electronic applications that require a stable power supply. With its ability to deliver up to 800mA of continuous output current, the TLV1117-50CDCYG3 is well-suited for use in both portable and stationary devices.

Key Features

  • Output Voltage: Fixed 5V with high accuracy.
  • Output Current: Capable of delivering up to 800mA.
  • Low Dropout: Offers a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and the load from excessive current draw.
  • Wide Operating Temperature Range: Suitable for a broad range of temperature conditions, typically from -40°C to 125°C.
  • Package: Available in a compact SOT-223 package, which is ideal for space-constrained applications.

Applications

The TLV1117-50CDCYG3 is versatile and can be utilized in various applications, including:

  • Consumer Electronics
  • Portable Devices
  • Power Supplies
  • Microcontroller Systems
  • Peripheral Devices

Quality and Reliability

As a product from Texas Instruments, the TLV1117-50CDCYG3 is backed by a commitment to high quality and reliability. Texas Instruments is known for its rigorous testing and quality assurance processes, ensuring that each component meets the highest industry standards.

Conclusion

The TLV1117-50CDCYG3 from Texas Instruments represents a solid choice for designers looking for a dependable 5V LDO voltage regulator. Its combination of performance, protection features, and compact form factor makes it a valuable component for a multitude of electronic circuits and products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess