EN
  • EN
  • DE

TLV1393IDR

Part No TLV1393IDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LOW VOLTAGE SINGLE SUPPLY OPERAT / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLV139
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 371043-TLV1393IDR
Ultra Librarian 3D Model Ultra Librarian TLV1393IDR CAD Model

Description

Introducing the Texas Instruments TLV1393IDR

The TLV1393IDR is a state-of-the-art analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the TLV139x series, which is known for its precision and reliability in converting analog signals into digital data. The TLV1393IDR is designed to meet the needs of a wide range of applications, from industrial and automation systems to medical devices and consumer electronics.

The TLV1393IDR features a dual-channel, 12-bit ADC with a sample rate of up to 200 kSPS (kilo-samples per second), providing high-speed data acquisition with excellent accuracy. Its flexible input configuration allows it to accommodate a variety of signal types, making it a versatile choice for numerous applications. The device operates from a single 2.7V to 5.5V power supply, ensuring compatibility with both 3.3V and 5V systems.

One of the key advantages of the TLV1393IDR is its integrated sample-and-hold circuit, which ensures consistent and accurate sampling of the input signal. This feature, combined with its low power consumption and small form factor, makes the TLV1393IDR an ideal solution for portable and battery-powered devices where efficiency is critical.

For ease of integration into your designs, the TLV1393IDR comes in a small-outline package (SOIC), which is widely used in the industry and recognized for its ease of soldering and space-saving characteristics. The device also features a serial interface, compatible with SPI, QSPI, and MICROWIRE protocols, for straightforward communication with microcontrollers and other digital systems.

Moreover, the TLV1393IDR includes a variety of built-in features to improve system reliability and performance, such as an on-chip oscillator, a temperature sensor, and an automatic power-down mode to reduce power consumption when not in active use.

In summary, the Texas Instruments TLV1393IDR is a high-performance, dual-channel 12-bit ADC that offers fast sampling rates, low power consumption, and a compact footprint. Whether you're working on industrial automation, medical instrumentation, or any application requiring precise analog-to-digital conversion, the TLV1393IDR is a robust and reliable choice that promises to enhance your system's performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7857 $51.0705
160+ $0.6447 $103.1520
245+ $0.6246 $153.0270
335+ $0.6044 $202.4740
430+ $0.5843 $251.2490
575+ $0.5238 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess