EN
  • EN
  • DE

TLV1543CDBRG4

Part No TLV1543CDBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10-BIT SER 38KSPS 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 38k
Number of Inputs 11
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 213074-TLV1543CDBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1543CDBRG4 CAD Model

Description

Overview of Texas Instruments TLV1543CDBRG4

The TLV1543CDBRG4 is a high-performance, 10-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer a perfect blend of speed and precision for a wide range of applications. This ADC features a successive approximation register architecture, which ensures reliable and accurate conversion of analog signals into digital data. With its small form factor and low-power consumption, the TLV1543CDBRG4 is an ideal choice for portable and battery-powered devices.

Key Features

  • Resolution: The TLV1543CDBRG4 boasts a 10-bit resolution, allowing it to detect and measure fine variations in the analog input signal.
  • Channels: This ADC comes with an integrated sample-and-hold function and supports up to 11 analog input channels, providing versatility for multiplexed applications.
  • Conversion Rate: It offers a fast conversion rate of up to 38 kSPS (kilo-samples per second), which is suitable for high-speed data acquisition and real-time processing tasks.
  • Interface: The device features a simple, SPI-compatible serial interface which ensures easy integration with most microcontrollers and digital systems.
  • Power Efficiency: The TLV1543CDBRG4 operates on a single 5V supply, with a typical power consumption of just 15 mW, making it an energy-efficient solution for your designs.
  • Packaging: It is available in a compact 20-pin SSOP (Shrink Small Outline Package) that optimizes board space in densely packed PCB layouts.

Applications

The versatility of the TLV1543CDBRG4 allows it to be used in a variety of applications, including:

  • Data loggers
  • Portable instrumentation
  • Battery-operated equipment
  • Medical devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV1543CDBRG4 is no exception. This ADC is designed to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' reputation for reliability, you can trust the TLV1543CDBRG4 to perform consistently in the most demanding environments.

For designers looking for a robust and reliable ADC solution, the TLV1543CDBRG4 from Texas Instruments offers the perfect mix of speed, precision, and power efficiency to meet the needs of a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess