EN
  • EN
  • DE

TLV1578CDARG4

Part No TLV1578CDARG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 10-BIT SERL A/D CONV 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 1.25M
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 32-TSSOP
Win Source Part Number 081490-TLV1578CDARG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1578CDARG4 CAD Model

Description

Product Overview

The TLV1578CDARG4 is a high-performance, 10-bit analog-to-digital converter (ADC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This ADC is designed to offer exceptional speed and accuracy for a wide range of applications, including data acquisition systems, medical instrumentation, and digital signal processing.

Key Features

  • Resolution: The TLV1578CDARG4 features a 10-bit resolution, providing fine granularity for the digital representation of analog signals.
  • Sampling Rate: With a high-speed sampling rate, this ADC can process up to 1.25 million samples per second, making it suitable for high-frequency signal applications.
  • Input Range: The device accepts a wide input range, which can be configured for various signal amplitudes, ensuring flexibility in system design.
  • Interface: A parallel interface allows for easy integration with microprocessors and digital signal processors, facilitating quick data transfer.
  • Power Consumption: It operates with low power consumption, which is critical for portable and battery-powered devices.
  • Packaging: The TLV1578CDARG4 comes in a 48-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The versatility of the TLV1578CDARG4 makes it an ideal choice for various applications that require rapid and accurate analog-to-digital conversion. It is particularly useful in:

  • Industrial control systems
  • Medical imaging equipment
  • Communication systems
  • Test and measurement instruments

Quality and Reliability

TI's commitment to quality ensures that the TLV1578CDARG4 meets stringent industry standards for reliability and performance. Users can expect consistent operation and long-term durability, even in demanding environments.

Support and Resources

Designers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's customer support and online community forums are also available to assist with any technical queries or design challenges.

Overall, the TLV1578CDARG4 from Texas Instruments stands out as a robust and reliable ADC solution that combines speed, precision, and efficiency to meet the needs of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3309 $53.3236
10+ $10.9382 $109.3820
15+ $10.5964 $158.9460
20+ $10.2546 $205.0920
26+ $9.9128 $257.7328
34+ $8.8873 $302.1682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess