EN
  • EN
  • DE

MAX4470EXK

Part No MAX4470EXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703874-MAX4470EXK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4470EXK CAD Model

Description

The MAX4470EXK is a high-performance operational amplifier (op amp) from Maxim Integrated, designed to cater to a wide array of applications requiring low power consumption without compromising on precision and performance. This op amp is an ideal choice for battery-powered devices, portable equipment, and other systems where power efficiency is crucial.

Key Features

  • Single-Supply Operation: The MAX4470EXK operates from a single supply voltage ranging from 2.5V to 5.5V, making it versatile for various circuits and applications.
  • Low Power Consumption: With a quiescent current of just 150µA per amplifier, it is well-suited for battery-operated devices, ensuring extended battery life.
  • High Output Drive Capability: Despite its low-power design, it can deliver a substantial output current, making it capable of driving a variety of loads.
  • Rail-to-Rail Outputs: The op amp features rail-to-rail output stages, which provide increased dynamic range in low supply voltage applications.
  • Stable with Capacitive Loads: The MAX4470EXK is designed to be stable with capacitive loads, which enhances its reliability in complex circuits.

Applications

The versatility of the MAX4470EXK allows it to be used in a broad range of applications, including:

  • Battery-Powered Instruments
  • Portable Devices
  • Sensor Signal Conditioning
  • Audio and Video Signal Processing
  • Data Acquisition Systems
  • Active Filters and Buffers

Package and Availability

The MAX4470EXK comes in a small, 5-pin SC70 package, which is ideal for space-constrained applications. Its compact size, combined with its low-power attributes, makes it a practical solution for portable and miniaturized electronic systems.

In conclusion, the MAX4470EXK from Maxim Integrated is a robust operational amplifier that offers an excellent balance of power efficiency and performance, suitable for a wide range of applications where space and power are at a premium.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8213 $50.7834
44+ $2.3150 $101.8600
67+ $2.2426 $150.2542
93+ $2.1703 $201.8379
120+ $2.0979 $251.7480
160+ $1.8809 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess