EN
  • EN
  • DE

CD4009UBF3A

Part No CD4009UBF3A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD4009UB-MIL CMOS HEX INVERTING / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4009
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576846-CD4009UBF3A
Ultra Librarian 3D Model Ultra Librarian CD4009UBF3A CAD Model

Description

The CD4009UBF3A is a versatile hex inverter/buffer integrated circuit from Texas Instruments, designed to meet the needs of a wide array of applications. This IC is part of the 4000 series CMOS logic family, known for their low power consumption and high noise immunity. The CD4009UBF3A features six independent inverter/buffer units in a single package, making it an ideal choice for circuit designers looking for compact and efficient logic solutions.

Key Features

  • Voltage Range: The device operates on a broad voltage range from 3V to 18V, providing flexibility in various power environments and compatibility with TTL (Transistor-Transistor Logic) levels.
  • High Output Drive: It boasts a high sink and source current capability, allowing for direct driving of large capacitive loads, making it suitable for interfacing with high-power devices.
  • Low Power Consumption: As part of the CMOS family, it has a significantly low power consumption, which is critical for battery-operated devices and energy-efficient systems.
  • Logic Level Conversion: The CD4009UBF3A can be used for logic level conversion, enabling the connection of circuits operating at different voltage levels.
  • Multiple Package Options: Texas Instruments offers this IC in various package types, including PDIP, CDIP, and SOIC, providing designers with flexibility in terms of board layout and assembly.

Applications

The CD4009UBF3A is suitable for a wide range of applications due to its versatility. It is commonly used in:

  • Logic level conversion or signal inversion in digital systems
  • Memory address decoding
  • Capacitive drive applications such as LED matrix displays
  • Buffering and driving of bus lines in digital systems
  • Waveform generation and shaping in analog applications

With its robust design and comprehensive features, the CD4009UBF3A from Texas Instruments is a reliable choice for engineers and designers seeking to create sophisticated electronic systems with minimal power consumption and maximum efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0923 $50.4615
13+ $8.2809 $107.6517
19+ $8.0221 $152.4199
26+ $7.7634 $201.8484
34+ $7.5046 $255.1564
45+ $6.7282 $302.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess