EN
  • EN
  • DE
  • IT

TLV2217-18KCS

Part No TLV2217-18KCS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT FIXED VOLTAGE REGULATORS | IC REG LINEAR 1.8V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 1.8V
Output Current 500mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TLV2217-18
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269959-TLV2217-18KCS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2217-18KCS CAD Model

Description

Overview of the TLV2217-18KCS Voltage Regulator

The TLV2217-18KCS from Texas Instruments is a robust, low-dropout voltage regulator designed for applications requiring a regulated 1.8V output. This device is part of TI's TLV2217 series, which is well-suited for a variety of electronic devices due to its stability, reliability, and energy efficiency. The TLV2217-18KCS offers a fixed output voltage of 1.8V and is capable of delivering up to 800mA of continuous output current, making it an excellent choice for powering sensitive electronic components.

Key Features

  • Output Voltage: Fixed 1.8V, ideal for low-voltage applications.
  • Output Current: Capable of delivering up to 800mA, suitable for a range of moderate-power devices.
  • Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even with low input-to-output voltage differentials.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating and potential damage.
  • Overcurrent Protection: Built-in current limit helps prevent damage to the regulator and the load in the event of a short circuit or overload.
  • Stable with Low ESR Capacitors: Compatible with low equivalent series resistance (ESR) capacitors, which can improve performance and reliability.
  • Small Footprint: Available in a compact SOT-223 package, making it suitable for space-constrained applications.

Applications

The TLV2217-18KCS is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Microcontroller-based systems
  • Wireless communication modules
  • Peripheral and add-on cards
  • Power supplies for sensors and analog circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV2217-18KCS is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its comprehensive protection features and stable performance, this voltage regulator ensures a dependable power source for your electronic designs.

Whether you're designing a new product or looking to improve an existing one, the TLV2217-18KCS offers the performance and features necessary to create efficient, reliable, and compact power management solutions.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess