EN
  • EN
  • DE

TLV2231CDBVTG4

Part No TLV2231CDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 710μV
Operating Supply Current 850μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109044-TLV2231CDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2231CDBVTG4 CAD Model

Description

TLV2231CDBVTG4 - Texas Instruments Operational Amplifier

The TLV2231CDBVTG4 is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer a balance of speed, power consumption, and accuracy, making it suitable for a wide range of applications. This op-amp operates with a single or dual supply voltage, providing design flexibility for battery-powered and portable devices.

Key Features

  • Supply Voltage Range: The device can operate from a supply voltage range of 2.7V to 8V, allowing for use in both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 150 µA, the TLV2231CDBVTG4 is optimized for battery-powered and energy-efficient applications.
  • Output Drive Capability: It can drive loads as low as 2kΩ while maintaining excellent linearity, making it suitable for audio and other signal processing tasks.
  • High Output Swing: Near to the rails output swing ensures maximum dynamic range, especially important in low-voltage operations.
  • Rail-to-Rail Output: The rail-to-rail output stage increases the dynamic range of the amplifier, which is particularly beneficial when operating at low supply voltages.
  • Low Input Bias Current: The device features a low input bias current, which is ideal for applications where input impedance is high.
  • High Slew Rate: A high slew rate of 1.4 V/µs enables the op-amp to handle fast signal transitions, improving its performance in high-speed signal conditioning.

Applications

The TLV2231CDBVTG4's combination of low power consumption and high-speed operation makes it well-suited for a variety of applications, including:

  • Portable and battery-powered equipment
  • Signal conditioning
  • Sensor amplification
  • Audio processing
  • Active filters
  • Analog-to-digital converter (ADC) drivers

Packaging and Quality

This operational amplifier is available in a compact SOT-23-5 package, making it an ideal choice for space-constrained applications. The device also meets Texas Instruments' stringent quality standards, ensuring reliable performance in various environments.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1005 $55.0250
100+ $1.0309 $103.0900
155+ $0.9961 $154.3955
220+ $0.9264 $203.8080
285+ $0.8916 $254.1060
355+ $0.8568 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,330 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess