EN
  • EN
  • DE

TLV2242ID

Part No TLV2242ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 1-mA/Ch RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.002V/μs
Gain Bandwidth Product 5.5kHz
Current - Input Bias 100pA
Voltage - Input Offset 600μV
Supply Current 1μA
Current - Output / Channel 200μA
Supply Voltage , Single/Dual (±) 2.5V ~ 12V, ±1.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV2242
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269974-TLV2242ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2242ID CAD Model

Description

The TLV2242ID from Texas Instruments is a high-performance, low-power operational amplifier that is an ideal choice for a wide range of applications requiring a balance between cost and performance. This op-amp is part of the TLV224x family of dual and quad low-voltage operational amplifiers that are designed to operate from a single supply or dual supplies.

Key Features

  • Supply Voltage Range: The TLV2242ID operates with a supply voltage range from 2.7V to 8V, making it suitable for battery-powered devices and low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 150 µA per channel, this operational amplifier is optimized for low-power applications, helping to extend battery life in portable devices.
  • High Output Drive: Despite its low-power design, the TLV2242ID can deliver a significant output current, which is beneficial for driving heavier loads.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, which is especially useful in single-supply operations.
  • MicroPower Operation: It is designed for MicroPower operation, which is critical for applications that demand minimal power consumption without sacrificing performance.
  • Stable and Robust: The TLV2242ID offers robust stability with capacitive loads up to 500 pF, which is essential for maintaining performance in a variety of conditions.

Applications

The versatile nature of the TLV2242ID makes it suitable for a broad array of applications, including:

  • Portable and battery-powered equipment
  • Sensor signal conditioning
  • Medical instrumentation
  • Active filters
  • Audio electronics
  • Data acquisition systems

Product Specifications

The TLV2242ID comes in an 8-pin SOIC package, which is widely used and easy to integrate into various circuit designs. Its industrial-grade temperature range from -40°C to 85°C ensures reliable operation in harsh environments. With its combination of low power consumption, high output drive, and rail-to-rail output, the TLV2242ID from Texas Instruments is a versatile solution for designers looking to optimize their circuits for power efficiency and performance.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess