EN
  • EN
  • DE

TLV2332ID

Part No TLV2332ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LinCMOSE LOW-VOLTAGE MEDIUM-POWER OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.43V/μs
Gain Bandwidth Product 525kHz
Current - Input Bias 0.6pA
Voltage - Input Offset 1.1mV
Supply Current 210μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV2332
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1270020-TLV2332ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV2332ID CAD Model

Description

Product Overview: Texas Instruments TLV2332ID

The TLV2332ID is a high-performance, dual operational amplifier (op-amp) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is part of TI's TLV series, which is renowned for its low-voltage operation and power-saving features. The TLV2332ID is specifically designed to offer a balance of low power consumption and high accuracy, making it an excellent choice for battery-powered and portable applications where efficiency is critical.

Key Features

  • Low Power Consumption: The TLV2332ID is optimized for low power, drawing just 29 µA of quiescent current per channel. This characteristic is particularly beneficial for extending the battery life of portable devices.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7V to 16V, allowing for flexibility in both single-supply and split-supply applications.
  • High Input Impedance: A high input impedance minimizes current draw from the input source, which is advantageous for interfacing with high-impedance sensors or for use in sample-and-hold circuits.
  • Stable Operation: The TLV2332ID is designed for stability without external compensation, even when driving capacitive loads.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Robust Design: With an extended operating temperature range of -40°C to 85°C, the TLV2332ID is suitable for industrial environments and demanding applications.

Applications

The TLV2332ID is versatile and can be used in a wide array of applications such as:

  • Portable and battery-powered devices
  • Test and measurement equipment
  • Sensor signal conditioning
  • Active filters and audio processing
  • Data acquisition systems

Package and Quality

Encased in an 8-pin SOIC package, the TLV2332ID ensures a compact footprint on printed circuit boards, which is essential for space-constrained applications. Texas Instruments is committed to high-quality standards and the TLV2332ID is no exception, meeting stringent industry requirements for performance and reliability.

With its combination of low power, precision, and versatility, the Texas Instruments TLV2332ID operational amplifier is an excellent choice for designers looking to optimize their analog circuitry in a wide range of applications.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3660 $52.0520
52+ $1.9414 $100.9528
80+ $1.8807 $150.4560
110+ $1.8200 $200.2000
143+ $1.7594 $251.5942
191+ $1.5774 $301.2834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,663 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess