EN
  • EN
  • DE
  • IT

TLV2362ID

Part No TLV2362ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Voltage Amplifier ±2.5V 8-Pin SOIC Tube / HIGH-PERFORMANCE LOW-VOLTAGE OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 3V/μs
Gain Bandwidth Product 7MHz
Current - Input Bias 20nA
Voltage - Input Offset 1mV
Supply Current 1.75mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±1V ~ 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV2362
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1270029-TLV2362ID
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLV2362
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV2362ID CAD Model

Description

Product Overview: TLV2362ID from Texas Instruments

The TLV2362ID is a state-of-the-art operational amplifier (op-amp) developed by Texas Instruments (TI), renowned for its high-speed performance and low-power consumption. This dual operational amplifier integrates advanced features that make it an excellent choice for a wide range of applications, including signal conditioning, active filtering, and audio processing.

Key Features

  • Supply Voltage: The TLV2362ID operates at a supply voltage range of 2.7V to 16V, allowing for flexible usage in both low-voltage and standard systems.
  • High Slew Rate: With a high slew rate of 7.2 V/µs, this op-amp provides rapid voltage changes, making it ideal for high-speed signal processing.
  • Low Input Bias Current: The device features a remarkably low input bias current of 1 pA, which minimizes errors in high-impedance applications.
  • Wide Bandwidth: It offers a wide bandwidth of 3 MHz, ensuring accurate signal amplification over a broad frequency range.
  • Rail-to-Rail Output: The TLV2362ID can swing its output voltage close to the supply rails, maximizing the dynamic range in battery-operated designs.

Applications

The versatility of the TLV2362ID makes it suitable for various applications, including:

  • Test equipment
  • Audio electronics
  • Active filters
  • Data acquisition systems
  • Battery-powered devices
  • Analog signal processing

Quality and Reliability

TI is committed to delivering high-quality products, and the TLV2362ID is no exception. It is available in an 8-pin SOIC package, ensuring a compact footprint for space-constrained applications. The device is characterized for operation from -40°C to 85°C, making it reliable across a range of environmental conditions.

Conclusion

The TLV2362ID from Texas Instruments is a robust, high-performance operational amplifier that offers the perfect blend of speed, precision, and power efficiency. Its comprehensive feature set and wide application range make it a valuable component for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1826 $50.2150
670+ $0.1499 $100.4330
1,035+ $0.1452 $150.2820
1,425+ $0.1405 $200.2125
1,845+ $0.1358 $250.5510
2,465+ $0.1218 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess