EN
  • EN
  • DE

TLV2374IDR (G4)

Part No TLV2374IDR (G4)
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843784-TLV2374IDR (G4)
Ultra Librarian 3D Model Ultra Librarian TLV2374IDR (G4) CAD Model

Description

TLV2374IDR (G4) Operational Amplifier by Texas Instruments

The TLV2374IDR (G4) is a high-performance, low-voltage operational amplifier from the renowned semiconductor manufacturer Texas Instruments. This precision device is designed to operate with single or dual supplies, making it a versatile component for a broad spectrum of applications. The TLV2374IDR (G4) is particularly well-suited for battery-powered systems, portable devices, and other applications where power efficiency and conservation are critical.

Featuring a wide supply voltage range from 2.7V to 16V, the TLV2374IDR (G4) can deliver a robust performance in diverse operating conditions. It is characterized by its low input bias current, which is typically 1 pA, ensuring high accuracy in measurement and sensor interfacing applications. The device also boasts a high slew rate of 2.3 V/µs, which, combined with a bandwidth of 3 MHz, makes it ideal for fast signal amplification and conditioning.

With a low input offset voltage of 850 µV and a low noise density of 25 nV/√Hz, the TLV2374IDR (G4) operational amplifier ensures precise signal amplification with minimal distortion. This makes it an excellent choice for audio processing, medical instrumentation, and other precision analog circuits.

The TLV2374IDR (G4) comes in a compact SOIC-14 package, which is conducive to space-constrained designs without sacrificing performance. Its industrial temperature range from -40°C to +125°C allows for reliable operation in harsh environments, making it suitable for industrial control systems and automotive applications.

Furthermore, the device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial when working with low supply voltages, as it enables the amplifier to utilize the full supply voltage range, maximizing the signal amplitude and improving the overall efficiency of the system.

Overall, the TLV2374IDR (G4) operational amplifier from Texas Instruments stands out as a high-quality, versatile component that can meet the demands of modern electronic designs, offering excellent performance in a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3892 $50.5960
275+ $0.3645 $100.2375
430+ $0.3522 $151.4460
615+ $0.3276 $201.4740
795+ $0.3153 $250.6635
995+ $0.3030 $301.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217,380 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess