EN
  • EN
  • DE

ARG81300SESWTR

Part No ARG81300SESWTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG SGL BST/LNR 704KHZ 16QFN / PMIC - Voltage Regulators - Linear Switching 1 Output Step-Up (Boost) (1), Linear (LDO) (1) 704kHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Allegro MicroSystems
Package Tape & Reel
Topology Step-Up (Boost) (1) , Linear (LDO) (1)
Number of Outputs 1
Frequency - Switching 704kHz
Voltage/Current - Output 1 11.667V ~ 19.667V, 950mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 18V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number ARG813
Standard Package 12,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347382-ARG81300SESWTR
Ultra Librarian 3D Model Ultra Librarian ARG81300SESWTR CAD Model

Description

The ARG81300SESWTR is a linear and switching voltage regulator integrated circuit (IC) used for power management applications.

  • Topology: Step-up (boost) and linear (LDO)
  • Frequency Switching: 704kHz
  • Package: Tape and Reel
  • Standard Package: 12,000
  • Voltage/Current Output: 11.667V to 19.667V @ 950mA
  • ECCN: EAR99
  • MSL Level: 1
  • REACH: Unaffected
  • Temperature Range: -20°C to 85°C
  • Ideal For: Power management applications
  • Manufacturer: Allegro MicroSystems

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7801 $50.0418
44+ $2.2811 $100.3684
68+ $2.2098 $150.2664
94+ $2.1386 $201.0284
121+ $2.0673 $250.1433
162+ $1.8534 $300.2508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 878 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess