EN
  • EN
  • DE

TLV2402ID

Part No TLV2402ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 900-nA/Ch RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH REVERSE BATTERY PROTECTION | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.0025V/μs
Gain Bandwidth Product 5.5kHz
Current - Input Bias 100pA
Voltage - Input Offset 390μV
Supply Current 900nA
Current - Output / Channel 200μA
Supply Voltage , Single/Dual (±) 2.5V ~ 16V, ±1.25V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV2402
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1270047-TLV2402ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2402ID CAD Model

Description

Product Overview: Texas Instruments TLV2402ID

The Texas Instruments TLV2402ID is a state-of-the-art operational amplifier (op-amp) designed to meet the needs of a wide range of electronic applications. This high-performance device offers significant improvements in terms of speed, power consumption, and accuracy, making it an ideal choice for modern electronics where efficiency and precision are paramount.

Key Features

  • Low Power Consumption: The TLV2402ID is designed for power-sensitive applications. It operates with a very low quiescent current, which is particularly beneficial for battery-powered devices, extending their operational life.
  • High Input Impedance: The device boasts a high input impedance, minimizing the current draw from the input source and making it suitable for interfacing with high-impedance sensors or other input devices.
  • Wide Supply Voltage Range: With a broad supply voltage range, the TLV2402ID can be used in systems that require a flexible power supply, ensuring compatibility with both single and dual power supply operations.
  • Rail-to-Rail Output: The op-amp can swing its output voltage to the rails, which maximizes the dynamic range in low-voltage applications.
  • Micro-Power Operation: It is optimized for micro-power operations, which is essential for portable and low-power applications.

Applications

The TLV2402ID is versatile and can be used in a variety of applications, including:

  • Portable and battery-operated devices
  • Sensor interfaces
  • Analog filters
  • Low-power medical instrumentation
  • Power supply control

Package and Quality

The TLV2402ID comes in an industry-standard 8-pin SOIC package, which is suitable for surface mount technology (SMT). The device is also available in other package options to fit various application requirements. Texas Instruments ensures high-quality manufacturing standards, and the TLV2402ID is no exception, providing reliable performance in a compact form factor.

Conclusion

With its low power consumption, high input impedance, and rail-to-rail output, the Texas Instruments TLV2402ID operational amplifier is a highly efficient solution for a multitude of electronic circuits. Its flexibility in power supply requirements and package options, along with its robust design, make it a go-to choice for engineers and designers looking to enhance their applications with a reliable and versatile op-amp.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4031 $50.4651
51+ $1.9718 $100.5618
79+ $1.9101 $150.8979
109+ $1.8485 $201.4865
140+ $1.7869 $250.1660
188+ $1.6021 $301.1948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess