EN
  • EN
  • DE
  • IT

TLV2455CPWR

Part No TLV2455CPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 23-mA 220-kHz RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 4 CIRCUIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.11V/μs
Gain Bandwidth Product 220kHz
Current - Input Bias 500pA
Voltage - Input Offset 300μV
Supply Current 23μA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TLV2455
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270123-TLV2455CPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2455CPWR CAD Model

Description

Product Overview: Texas Instruments TLV2455CPWR

The Texas Instruments TLV2455CPWR is a state-of-the-art operational amplifier that offers a perfect blend of power efficiency and performance. Designed for applications that demand low power consumption without sacrificing accuracy and signal integrity, this op-amp is a popular choice among engineers and designers in various fields.

The TLV2455CPWR belongs to the TLV245x family of low-power rail-to-rail input/output operational amplifiers. It operates from a single supply voltage ranging from 2.7V to 6V, which makes it versatile for both battery-powered devices and standard 5V logic systems. The device is also capable of split-supply operation, further enhancing its flexibility in different circuit configurations.

With a quiescent current of just 500 µA per channel, the TLV2455CPWR is optimized for power-sensitive applications. Despite its low power consumption, it provides a high output drive capability and can deliver a robust performance with a slew rate of 1.1 V/µs and a bandwidth of 220 kHz. These features make it suitable for a wide range of applications, including sensor amplifiers, portable devices, active filters, and other analog circuits.

The TLV2455CPWR comes in a TSSOP-14 package, which is compact and suitable for space-constrained designs. The device also features an extended operating temperature range from -40°C to 125°C, ensuring reliable performance across various environmental conditions.

Texas Instruments is known for its commitment to quality, and the TLV2455CPWR is no exception. It includes built-in ESD protection and is characterized for operation from -40°C to 125°C, ensuring durability and long-term stability. Whether you're designing for consumer electronics, industrial instrumentation, or medical devices, the TLV2455CPWR offers a reliable and efficient solution for your analog signal processing needs.

Key Features:

  • Low power consumption: 500 µA/channel
  • Wide supply voltage range: 2.7V to 6V
  • Rail-to-rail input/output
  • High output drive capability
  • Extended temperature range: -40°C to 125°C
  • Compact TSSOP-14 package

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess