EN
  • EN
  • DE
  • IT

TLV2461AQDR

Part No TLV2461AQDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6.4MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109187-TLV2461AQDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2461AQDR CAD Model

Description

Product Overview: Texas Instruments TLV2461AQDR

The TLV2461AQDR from Texas Instruments is a high-performance, rail-to-rail input/output operational amplifier that is part of the TLV246x family. This op-amp is designed to operate with a single or dual power supply, making it a versatile choice for a wide range of applications, including sensor interfacing, portable devices, and active filtering.

Featuring a low input bias current and low noise, the TLV2461AQDR is particularly suitable for applications that require high-accuracy signal conditioning. With a bandwidth of 6.4 MHz and a slew rate of 1.6 V/µs, this amplifier is capable of handling fast signals while maintaining a high degree of precision.

The TLV2461AQDR can operate over a wide supply range of 2.7 V to 6 V, which is ideal for battery-powered applications where power efficiency is crucial. Additionally, it boasts a low quiescent current of just 500 µA per channel, further enhancing its suitability for portable and low-power designs.

This operational amplifier comes in a highly integrated SOIC-8 package, which is designed for space-saving implementations. Its robust design includes built-in ESD protection, ensuring the device's reliability and longevity in challenging environments.

The TLV2461AQDR also features a shutdown mode, which reduces the current consumption to a mere 0.3 µA per channel, providing an effective solution for power conservation in systems where occasional operation is required.

The combination of its high performance, low power consumption, and compact form factor makes the TLV2461AQDR an excellent choice for designers looking to create efficient, high-quality electronic systems. Whether you're designing for consumer electronics, industrial instrumentation, or medical devices, the TLV2461AQDR provides the reliability and performance that Texas Instruments is known for.

Key Features:

  • Rail-to-Rail Input/Output
  • Low Input Bias Current
  • Wide Bandwidth: 6.4 MHz
  • Low Noise
  • Supply Voltage Range: 2.7 V to 6 V
  • Low Quiescent Current: 500 µA/channel
  • Shutdown Mode: 0.3 µA/channel
  • SOIC-8 Package
  • ESD Protection

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess