EN
  • EN
  • DE

TLV2464

Part No TLV2464
Manufacturer Texas Instruments
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735326-TLV2464
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2464 CAD Model

Description

The TLV2464 from Texas Instruments is a family of low-power, rail-to-rail input/output operational amplifiers. This high-performance, 16-bit analog-to-digital converter (ADC) driver is designed to operate with single or dual supplies, making it a versatile choice for a wide range of applications, including battery-powered devices, portable medical equipment, and industrial process controls.

Key Features

  • Supply Voltage Range: The TLV2464 can operate from a supply range of 2.7V to 6V, which allows for use in both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 500 µA per channel, this op-amp is ideal for power-sensitive applications.
  • Rail-to-Rail Input/Output: The device offers rail-to-rail input and output swing, which provides the maximum input dynamic range and the ability to drive outputs to the power supply rails.
  • High Output Drive Capability: The TLV2464 can drive up to 600 ohms loads, making it suitable for audio applications and other low impedance interfaces.
  • High Slew Rate: A slew rate of 1.6 V/µs ensures that the amplifier can handle fast signal transitions.

Applications

The TLV2464 operational amplifier is widely used in a variety of applications, including:

  • Portable Communication Devices
  • Active Filters
  • ADC Pre-Driver
  • Signal Conditioning
  • Battery-Powered Instruments
  • Audio Processing
  • Test Equipment

Design Flexibility

The TLV2464 offers design flexibility with its micro-power operation and rail-to-rail input/output, which makes it suitable for many different types of analog circuits. Designers can take advantage of its features to create high-performance systems with extended battery life and improved signal accuracy.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1279 $50.2558
5+ $20.6178 $103.0890
8+ $19.9735 $159.7880
11+ $19.3292 $212.6212
14+ $18.6849 $261.5886
18+ $16.7520 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess