EN
  • EN
  • DE

TLV2542IDGK

Part No TLV2542IDGK
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12BIT 200KSPS ADC S/O 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 137143-TLV2542IDGK
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Robotics, Sensing & Instrumentation, Signal Processing, Portable Devices, Power Management, Medical
Ultra Librarian 3D Model Ultra Librarian TLV2542IDGK CAD Model

Description

TLV2542IDGK - Texas Instruments Precision ADC

The TLV2542IDGK from Texas Instruments is a high-performance, 12-bit, 2.7V to 5.5V, microPower, dual-channel, analog-to-digital converter (ADC) with an integrated sample-and-hold circuit. This precision ADC is designed for applications requiring a combination of low power consumption, high throughput, and small form factor. The TLV2542IDGK is part of the TLV254x family of products, which are known for their exceptional performance in data acquisition systems, industrial control, medical equipment, and battery-operated devices.

Key Features:

  • Resolution: 12-bit resolution provides fine-grain analog signal representation, ensuring accurate data conversion for sensitive applications.
  • Sampling Rate: Offers a high-speed sampling rate of up to 200 kSPS (kilo-samples per second), allowing for real-time data processing and analysis.
  • Dual Channels: The dual-channel configuration enables simultaneous sampling of two analog inputs, which can be beneficial for multi-sensor systems or differential signal measurements.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV2542IDGK features a low-power consumption mode, making it ideal for portable and battery-operated devices.
  • Supply Voltage Range: Operates over a broad supply voltage range from 2.7V to 5.5V, providing design flexibility across various power supply scenarios.
  • Serial Interface: The device includes a SPI-compatible serial interface for communication with microcontrollers and digital systems, ensuring easy integration into a wide array of systems.
  • Package: Housed in a compact VSSOP-10 (DGK) package, the TLV2542IDGK is designed to save space on printed circuit boards (PCBs), which is critical in size-constrained applications.

Applications:

With its robust feature set, the TLV2542IDGK is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices

Overall, the TLV2542IDGK is a versatile and reliable choice for engineers and designers who require high-precision data conversion with minimal power draw and space usage. Texas Instruments' commitment to quality ensures that this ADC will deliver consistent performance for a wide range of demanding applications.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9599 $59.8396
9+ $12.2748 $110.4732
13+ $11.8913 $154.5869
18+ $11.5077 $207.1386
23+ $11.1241 $255.8543
31+ $9.9733 $309.1723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess