EN
  • EN
  • DE
  • IT

TLV2620IDBVR

Part No TLV2620IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 7V/µs
Gain Bandwidth Product 11 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 250 µV
Current - Supply 800µA
Current - Output / Channel 28 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TLV2620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357493-TLV2620IDBVR
Ultra Librarian 3D Model Ultra Librarian TLV2620IDBVR CAD Model

Description

The TLV2620IDBVR from Texas Instruments is a high-performance, single-supply operational amplifier that offers a blend of features making it suitable for a wide range of applications. This op-amp is designed to operate with a power supply range of 2.7V to 5.5V, which makes it an ideal choice for battery-powered devices and systems that require efficient power management.

Key Features

  • Low Power Consumption: With a quiescent current of just 570 µA, the TLV2620IDBVR is optimized for low-power applications, contributing to extended battery life in portable devices.
  • Wide Bandwidth: The device offers a bandwidth of 5.4 MHz, allowing it to handle a variety of signals without significant distortion, making it suitable for audio, video, and data signal processing.
  • High Output Drive: It is capable of delivering a high output drive, which is essential for driving heavy loads or ensuring signal integrity across long cables or high-capacitance loads.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Stable Operation: The TLV2620IDBVR is designed for stable operation without external compensation, even with capacitive loads up to 500 pF.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 125°C, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the TLV2620IDBVR makes it a perfect fit for a multitude of applications, including:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Active filters and audio processing
  • Data acquisition systems
  • Medical instrumentation
  • Analog-to-digital converter drivers

In conclusion, the TLV2620IDBVR from Texas Instruments is a robust, low-power operational amplifier that delivers high performance for a variety of applications. Its compact size in a SOT-23-5 package makes it an excellent choice for space-constrained applications while providing the necessary features for demanding analog circuits.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7644 $61.7540
70+ $1.6528 $115.6960
110+ $1.5970 $175.6700
155+ $1.4853 $230.2215
200+ $1.4295 $285.9000
245+ $1.3737 $336.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess