EN
  • EN
  • DE
  • IT

TLV2774CPWR

Part No TLV2774CPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.1MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10.5 V/μs
Gain Bandwidth Product (GBP) 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 700μV
Operating Supply Current 1mA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 032996-TLV2774CPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2774CPWR CAD Model

Description

TLV2774CPWR Product Image

The TLV2774CPWR from Texas Instruments is a high-performance, quad operational amplifier that is part of the TLV277x family. This op-amp is designed for applications requiring low power consumption without sacrificing high speed and precision. With a wide supply range and rail-to-rail output, the TLV2774CPWR is a versatile choice for a multitude of electronic circuits.

Key Features

  • Power Supply: Capable of operating from a single supply of 2.7V to 5.5V or dual supplies of ±1.35V to ±2.75V, making it suitable for battery-operated and portable applications.
  • High Speed: With a 2.8MHz bandwidth and 6.4V/μs slew rate, this op-amp can handle fast signal processing tasks with ease.
  • Rail-to-Rail Output: Provides increased dynamic range, which is especially useful in low-voltage operations.
  • Low Power Consumption: Offers a low quiescent current of 1mA per channel, making it ideal for power-sensitive applications.
  • Input Offset Voltage: Features a low input offset voltage, which minimizes error in precision applications.
  • Temperature Range: Operates over an extended industrial temperature range of -40°C to 125°C, ensuring reliability in various environmental conditions.

Applications

The TLV2774CPWR is suitable for a wide range of applications, including:

  • Portable Devices
  • Test Equipment
  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Audio and Video Processing
  • Active Filters
  • Medical Instruments

Product Details

The device comes in a TSSOP-14 package and is characterized for operation from -40°C to 125°C. It is also RoHS compliant and supports lead-free soldering, adhering to environmental standards. The TLV2774CPWR's combination of features makes it an excellent choice for designers who require a balance between performance and power efficiency in their circuit designs.

For more detailed specifications and application notes, please refer to the official Texas Instruments product page.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4798 $59.1566
40+ $2.8553 $114.2120
61+ $2.7661 $168.7321
84+ $2.6768 $224.8512
109+ $2.5876 $282.0484
145+ $2.3200 $336.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess