EN
  • EN
  • DE

TLV3011AIDCKR

Part No TLV3011AIDCKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Single R-R I/P 5.5V 6-Pin SC-70 T/R / IC COMPARATOR 1.8V W/REF SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 13.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 033003-TLV3011AIDCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TLV3011
Introduction Date May 30, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV3011AIDCKR CAD Model

Description

Product Overview: TLV3011AIDCKR

The TLV3011AIDCKR is a high-precision, low-power comparator manufactured by Texas Instruments, designed to address the needs of a wide array of applications that require fast response times and minimal power consumption. This advanced device is housed in a compact SC-70 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Power Consumption: With an operating current as low as 4 µA, the TLV3011AIDCKR is optimized for battery-powered and portable applications, ensuring extended operational life without compromising performance.
  • High Precision: The comparator boasts a tight offset voltage of 1 mV (typical), which allows for precise voltage level detection and control, making it suitable for critical monitoring and regulation tasks.
  • Fast Response Time: It features a propagation delay of 4 µs (typical), enabling quick response to input voltage changes, which is crucial for applications requiring real-time decision making.
  • Push-Pull Output: The device's push-pull output stage eliminates the need for an external pull-up resistor and can directly drive loads, simplifying design and reducing component count.
  • Supply Voltage Range: The TLV3011AIDCKR operates over a wide supply voltage range of 1.8V to 5.5V, accommodating a variety of power sources and system voltages.
  • Temperature Range: It is specified for operation from -40°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

The versatility of the TLV3011AIDCKR makes it suitable for numerous applications, including but not limited to:

  • Battery-powered devices
  • Portable and handheld equipment
  • Threshold detectors and level translators
  • Window comparators
  • Zero-crossing detectors
  • Energy management systems
  • Medical and healthcare devices

In summary, the TLV3011AIDCKR from Texas Instruments is a versatile, high-performance comparator that offers designers the perfect blend of speed, precision, and power efficiency, all in a miniature package suitable for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1932
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,910 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess