EN
  • EN
  • DE

TLV314QDBVRQ1

Part No TLV314QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV314
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-45322-1-ND, 296-45322-6, TLV314QDBVRQ1-ND, 296-45322-1, 296-45322-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936880-TLV314QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV314QDBVRQ1 CAD Model

Description

The TLV314QDBVRQ1 is a high-performance, automotive-grade operational amplifier from the reputable semiconductor manufacturer, Texas Instruments (TI). This device is specifically designed to meet the stringent requirements of the automotive industry, providing reliable and efficient performance for a wide range of applications.

Key Features

  • Low Power Consumption: The TLV314QDBVRQ1 is optimized for low-power operations, making it an ideal choice for battery-powered applications where power efficiency is critical.
  • Single Supply Operation: This operational amplifier can operate from a single power supply, ranging from 1.8V to 5.5V, providing design flexibility and ease of integration into various automotive systems.
  • High Output Drive Capability: With its ability to drive large loads, the TLV314QDBVRQ1 is well-suited for applications that require significant output current.
  • Robust ESD Protection: The device features integrated Electrostatic Discharge (ESD) protection circuits, ensuring durability and resilience against electrostatic shocks.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range, making it reliable in the harsh environments typical of automotive applications.

Applications

The TLV314QDBVRQ1 is versatile and can be used in various automotive applications, including:

  • Infotainment Systems
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Systems
  • Sensor Signal Conditioning

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLV314QDBVRQ1 is no exception. It is qualified for automotive applications according to AEC-Q100 standards, which means it has passed rigorous testing for reliability and performance under extreme conditions. Furthermore, the device is provided in a small, space-saving SOT-23 package, making it suitable for compact automotive PCB layouts.

Ordering Information

The TLV314QDBVRQ1 is available for order under the part number TLV314QDBVRQ1, and it is shipped in tape and reel packaging for efficient handling and assembly during the manufacturing process.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5412 $51.4140
230+ $0.4440 $102.1200
350+ $0.4302 $150.5700
485+ $0.4163 $201.9055
625+ $0.4024 $251.5000
835+ $0.3608 $301.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,870 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess