EN
  • EN
  • DE

TLV320ADC3001IYZH

Part No TLV320ADC3001IYZH
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+Rohs
Reference case DSBGA16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735327-TLV320ADC3001IYZH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320ADC3001IYZH CAD Model

Description

TLV320ADC3001IYZH - Texas Instruments Audio ADC

The TLV320ADC3001IYZH from Texas Instruments is a high-performance, low-power, stereo audio analog-to-digital converter (ADC) that offers excellent audio quality and is ideal for a variety of applications. This integrated circuit is part of TI's extensive audio ADC product line and is designed to capture analog sounds with precision and clarity, making it perfect for voice recorders, wireless microphones, audio interfaces, and other audio-sensitive applications.

Key Features

  • High-Resolution Audio: With support for up to 92dB Signal-to-Noise Ratio (SNR), the TLV320ADC3001IYZH ensures high-fidelity audio capture, preserving the integrity and detail of the original sound.
  • Low Power Consumption: This device is optimized for power-sensitive applications, offering a low-power mode that significantly reduces power consumption without compromising audio quality.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 96 kHz, allowing for versatile use in various audio applications, from telephony to high-definition recording.
  • Programmable Microphone Bias: The onboard programmable microphone bias allows for compatibility with a variety of microphone types, providing flexibility in system design.
  • Multiple Audio Interface Formats: The TLV320ADC3001IYZH supports I2S, Left Justified, Right Justified, and DSP audio interface formats, ensuring easy integration with most digital audio systems and processors.

Applications

The TLV320ADC3001IYZH is suitable for a broad range of applications, including:

  • Portable and handheld audio systems
  • Professional audio recording equipment
  • Wireless microphones and headsets
  • Audio interfaces and sound cards
  • Smart speakers and IoT devices

Package and Availability

This ADC is available in a compact VQFN package, which is designed to occupy minimal space on a printed circuit board. The part number TLV320ADC3001IYZH indicates the specific package and tape and reel configuration for ease of manufacturing and assembly.

For designers and engineers seeking a high-quality audio ADC that combines performance with power efficiency, the TLV320ADC3001IYZH from Texas Instruments is an excellent choice that meets the rigorous demands of modern audio applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess