EN
  • EN
  • DE

TLV320AIC22C

Part No TLV320AIC22C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL VOICE OVER INTERNET PROTOCOL CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270359-TLV320AIC22C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC22C CAD Model

Description

The TLV320AIC22C from Texas Instruments is a versatile and high-performance audio codec designed to cater to a wide range of audio applications. This integrated circuit is engineered to provide a complete audio solution with high-quality audio playback and recording capabilities.

Key Features

  • High-Quality Audio: The TLV320AIC22C supports 24-bit digital audio with sampling rates up to 96 kHz, ensuring crystal-clear sound quality for both playback and recording.
  • Integrated Stereo DAC and ADC: It comes equipped with an integrated stereo digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), which minimizes the need for external components.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV320AIC22C operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Flexible Audio Interface: The device supports multiple audio data interface formats including I2S, left-justified, and right-justified, providing flexibility for system design.
  • Programmable Functions: It features programmable functions such as volume control, mute, and microphone amplifier gain, which can be easily configured via a serial control bus.

Applications

The TLV320AIC22C is suitable for a broad spectrum of audio applications such as:

  • Portable Audio Players
  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • Wireless Headsets and Speakers
  • Professional Audio Recording Equipment

Technical Specifications

The codec operates over a wide power supply range and features multiple power-down modes for enhanced power management. Its small footprint and surface-mount packaging make it an excellent choice for space-constrained applications.

Conclusion

With its superior audio quality, low power consumption, and a host of programmable features, the TLV320AIC22C from Texas Instruments stands out as a leading choice for designers looking to incorporate high-quality audio into their products without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Panasonic
Lowest to $26.8133
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess