EN
  • EN
  • DE

TLV320AIC23BGQER

Part No TLV320AIC23BGQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.42 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 1109383-TLV320AIC23BGQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BGQER CAD Model

Description

The TLV320AIC23BGQER is a high-performance audio codec from Texas Instruments, designed to meet the demanding requirements of portable digital audio systems. This versatile integrated circuit provides a complete audio solution with high-quality stereo playback and recording capabilities.

Key Features:

  • High-Quality Audio: With a 24-bit Delta-Sigma stereo audio DAC and ADC, the TLV320AIC23BGQER delivers exceptional sound quality, making it ideal for applications where audio fidelity is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates on a low supply voltage and features various power-down modes, making it suitable for battery-powered devices.
  • Flexible Sampling Rates: It supports a wide range of audio sampling rates from 8 kHz to 96 kHz, allowing for versatile use in different audio applications.
  • Programmable Functions: The device offers programmable functions such as volume control, mute, and de-emphasis, providing designers with the flexibility to tailor the audio output to specific needs.
  • Multiple Interfaces: It includes an I²S and MSB-justified serial interface, facilitating easy integration with most digital audio processors and microcontrollers.
  • Compact Packaging: The TLV320AIC23BGQER comes in a compact 32-pin QFN package, making it an excellent choice for space-constrained applications.

Applications:

This codec is widely used in a variety of applications, including:

  • Portable Audio Players
  • Handheld Devices
  • MP3 Players
  • Digital Cameras
  • Notebook Computers
  • Professional Audio Recording Equipment

Conclusion:

The TLV320AIC23BGQER from Texas Instruments stands out as a versatile and efficient solution for adding high-quality audio to a range of portable devices. Its combination of performance, power efficiency, and programmability makes it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8278 $52.4502
21+ $4.7818 $100.4178
33+ $4.6323 $152.8659
45+ $4.4829 $201.7305
58+ $4.3335 $251.3430
78+ $3.8852 $303.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess