EN
  • EN
  • DE

MAX4889BETO+T

Part No MAX4889BETO+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH OCTAL SPDT 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications PCIe
Switch Circuit SPDT
Number of Channels 8
Max On Resistance 7 Ohm (Typ)
Single Supply Voltage (V+) 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN-EP (3.5x9)
Win Source Part Number 1069000-MAX4889BETO+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4889BETO+T CAD Model

Description

Maxim Integrated MAX4889BETO+T Product Overview

The MAX4889BETO+T from Maxim Integrated is a state-of-the-art high-speed passive switch designed for signal routing applications that require low distortion and high bandwidth. This device is particularly well-suited for applications such as USB 2.0 high-speed signal switching, PC graphics video signal routing, and other high-frequency data lines where signal integrity is paramount.

Key Features

  • High Bandwidth: The MAX4889BETO+T boasts a wide bandwidth, making it capable of handling high-speed signals without significant degradation. This ensures that it can be used in applications that demand quick data transfer rates and minimal signal loss.
  • Low Crosstalk: With its design focused on minimizing interference, this switch exhibits low crosstalk, which is crucial for maintaining the integrity of signals being routed through multiple channels.
  • Low On-Capacitance: The on-capacitance of the MAX4889BETO+T is kept low to reduce signal attenuation and maintain a high level of signal fidelity.
  • Low Power Consumption: Maxim Integrated’s commitment to efficiency is evident in the device's low power consumption, making it suitable for battery-powered devices where power efficiency is critical.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.

Applications

The MAX4889BETO+T is versatile and can be integrated into a variety of electronic systems, including:

  • USB 2.0 High-Speed Peripheral Switching
  • PC Graphics Video Signal Switching
  • Signal Routing in Networking Equipment
  • High-Frequency Data Line Switching

Package and Availability

The device comes in a compact TQFN-42 package, providing a space-saving solution for PCB designs. Its surface-mount design allows for efficient assembly in high-volume production environments. The MAX4889BETO+T is available in tape and reel packaging, facilitating automated pick-and-place manufacturing processes.

If you're looking for a reliable and high-performance signal switch for your next project, the MAX4889BETO+T from Maxim Integrated is an excellent choice that combines functionality with environmental consciousness.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1938 $58.7132
34+ $3.4419 $117.0246
52+ $3.3345 $173.3940
72+ $3.2259 $232.2648
93+ $3.1185 $290.0205
124+ $2.7963 $346.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess