EN
  • EN
  • DE
  • IT

TLV344ID

Part No TLV344ID
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-VOLTAGE RAIL-TO-RAIL OUTPUT CMOS OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270418-TLV344ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV344ID CAD Model

Description

Product Overview: Texas Instruments TLV344ID

The Texas Instruments TLV344ID is a high-performance, low-power, quad operational amplifier designed to meet a wide range of application requirements. This device is part of Texas Instruments' reputable line of precision amplifiers, which are known for their reliability and versatility in various electronic circuits.

Key Features

  • Low Power Consumption: The TLV344ID is optimized for low-voltage operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • Wide Supply Range: It operates from a supply voltage range of 2.7V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both digital and analog systems.
  • High Output Drive: Despite its low power consumption, the TLV344ID can deliver a substantial output current, which is beneficial for driving heavier loads when necessary.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range and is particularly useful in low-voltage applications.
  • Low Input Offset Voltage: Precision is key in operational amplifiers, and the TLV344ID offers a low input offset voltage, ensuring accurate signal amplification with minimal error.

Applications

The TLV344ID is suitable for a broad array of applications, including:

  • Signal conditioning
  • Active filtering
  • Sensor amplification
  • Audio processing
  • Battery-powered instrumentation
  • Portable medical devices

Package and Quality

The TLV344ID is available in a standard 14-pin SOIC package, which is easy to handle and compatible with common PCB layout designs. Texas Instruments ensures high manufacturing standards, providing a product that meets rigorous quality control measures for both commercial and industrial markets.

Conclusion

With its combination of low power consumption, wide supply voltage range, high output drive capability, and rail-to-rail output, the Texas Instruments TLV344ID operational amplifier is well-suited for designers looking to create efficient, precise, and flexible electronic systems. Its suitability for a wide range of applications and commitment to quality makes it a wise choice for both prototyping and mass production.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess