EN
  • EN
  • DE

TLV3603DCKR

Part No TLV3603DCKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 2.5-NS, RAIL-TO-RAIL COMPARATOR / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.4V ~ 5.5V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 1µA @ 5V
Current - Output (Typ) 30mA @ 5V
Current - Quiescent (Max) 7.8mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 3.5ns
Hysteresis 60mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-TSSOP, SC-88, SOT-363
Mounting Surface Mount
Supplier Device Package SC-70-6
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV3603DCKRTR,296-TLV3603DCKRDKR,296-TLV3603DCKRCT
Standard Package 3,000
Win Source Part Number 1319809-TLV3603DCKR
Ultra Librarian 3D Model Ultra Librarian TLV3603DCKR CAD Model

Description

The TLV3603DCKR from Texas Instruments is a cutting-edge, high-speed comparator that offers a perfect blend of speed, precision, and low-power operation. This device is designed to cater to a wide range of applications, including time-of-flight systems, high-speed signal processing, zero-crossing detectors, and pulse-width modulation (PWM) control circuits.

Key Features

  • High-Speed Operation: The TLV3603DCKR boasts a fast propagation delay, typically 4.5 ns, which is crucial for high-speed applications requiring quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it ideal for battery-powered and portable devices.
  • Push-Pull Outputs: The device features push-pull outputs that provide a direct interface with TTL, CMOS, and other logic levels, eliminating the need for external pull-up resistors.
  • Wide Supply Range: It operates over a wide supply range from 2.7 V to 5.5 V, allowing flexibility in various system designs.
  • Single or Dual Supply Operation: The TLV3603DCKR can be configured for either single or dual supply operation, providing design versatility.

Applications

The TLV3603DCKR is suitable for a diverse array of applications, including:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Communication Infrastructure
  • Industrial Process Control

Package and Quality

Encased in a compact SC70-6 package, the TLV3603DCKR is designed for space-constrained environments without compromising on performance. Texas Instruments ensures high standards of quality and reliability for the TLV3603DCKR, making it a trustworthy component for your critical design projects.

Ordering Information

To order or learn more about the TLV3603DCKR, visit the Texas Instruments website or contact your local authorized distributor. With its exceptional performance and versatility, the TLV3603DCKR is a valuable asset to any high-speed electronic system.

You May Also Be Interested in

STMicroelectronics
Voltage Comparator
Lowest to $0.1444
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Renesas Electronics America
Lowest to $1.8203
NEC
Lowest to $1.5246
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4462 $53.3544
28+ $3.6482 $102.1496
43+ $3.5342 $151.9706
59+ $3.4202 $201.7918
76+ $3.3062 $251.2712
102+ $2.9642 $302.3484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess