EN
  • EN
  • DE

TLV3701IDBVTG4

Part No TLV3701IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATR NANOPWR P-P SOT23-5 / Comparator Single R-R I/P ±8V/16V 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail
Dual Supply Voltage (±) 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 15V
Current - Input Bias (Maximum) 250pA @ 15V
Current - Output (Typ) 10mA
Maximum Quiescent Current 1μA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Operating Temperature Range -40°C ~ 125°C
Package SC-74A, SOT-753
Mounting SMD
Manufacturer Package SOT-23-5
Win Source Part Number 797127-TLV3701IDBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3701
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLV3701IDBVTG4 CAD Model

Description

TLV3701IDBVTG4 - Texas Instruments

The TLV3701IDBVTG4 is a high-performance, single-channel comparator from Texas Instruments, known for its precision and low-voltage operation. Designed to meet the needs of a broad range of applications, this device is an ideal choice for systems requiring fast response times and low power consumption.

Key Features

  • Low Voltage Operation: The TLV3701IDBVTG4 operates at a supply voltage ranging from 2.7V to 16V, making it versatile for both low-voltage and standard systems.
  • High Speed: With a response time of just 6 microseconds, this comparator is designed for applications where speed is critical.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads while maintaining low output impedance, ensuring reliable performance.
  • Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-powered and portable applications.
  • Wide Temperature Range: The TLV3701IDBVTG4 operates over an extended industrial temperature range from -40°C to +125°C, suitable for harsh environments.

Applications

The versatility of the TLV3701IDBVTG4 makes it suitable for a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Portable medical devices
  • Industrial process control

Package and Quality

The device comes in a small, surface-mount SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the TLV3701IDBVTG4 is no exception; it is designed and manufactured to meet the rigorous demands of the industrial market.

In conclusion, the TLV3701IDBVTG4 from Texas Instruments stands out as a reliable and efficient solution for designers who require a precision comparator with fast response times and low power consumption across a range of operating conditions and applications.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $12.6623
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $12.4752
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4626 $51.1910
85+ $1.2001 $102.0085
130+ $1.1626 $151.1380
180+ $1.1251 $202.5180
230+ $1.0876 $250.1480
310+ $0.9751 $302.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess