EN
  • EN
  • DE
  • IT

TLV4111IDGN

Part No TLV4111IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.57 V/μs
Gain Bandwidth Product (GBP) 2.7MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 175μV
Operating Supply Current 700μA
Channel Output Current 320mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033070-TLV4111IDGN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV4111IDGN CAD Model

Description

Product Overview: TLV4111IDGN from Texas Instruments

The TLV4111IDGN is a high-output-drive, single-supply operational amplifier from Texas Instruments, designed to offer a blend of speed and power efficiency that makes it suitable for a wide range of applications. This op-amp comes in an MSOP-8 (DGN) package, which is a space-saving and surface-mountable form factor, ideal for compact and high-density circuit designs.

Key Features

  • High-Speed Performance: The TLV4111IDGN boasts a high slew rate and bandwidth, which are critical parameters for applications requiring fast signal response and high-speed amplification.
  • Low Distortion: With its low distortion characteristics, this op-amp is suitable for audio applications and other systems where maintaining signal fidelity is crucial.
  • Single-Supply Operation: Engineered to operate from a single power supply ranging from 2.7V to 6V, this device simplifies power supply design and is compatible with a variety of systems, including battery-operated devices.
  • Output Short-Circuit Protection: The TLV4111IDGN is equipped with output short-circuit protection, ensuring reliability and robustness in the face of adverse conditions.
  • High Output Drive: Capable of delivering a high output current, this operational amplifier can drive heavier loads, making it versatile for both high-impedance and low-impedance applications.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the IC from overheating, further enhancing its operational reliability.

Applications

The TLV4111IDGN is designed for use in a variety of electronic systems, including:

  • Audio processing equipment
  • Active filters and signal conditioning
  • Data acquisition systems
  • Portable and battery-powered devices
  • Analog-to-digital driver circuits
  • Telecommunications infrastructure

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TLV4111IDGN operational amplifier is backed by TI's extensive technical support and documentation, ensuring that designers have access to the resources they need to integrate this component into their projects successfully.

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.7693
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess